IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1073.1.2.1/D6
Unapproved IEEE Standard IEEE Draft Health Informatics - Point-Of-Care Medical Device Communications - Domain Information Model
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| ICS Code (IT applications in health care technology): | 35.240.80 |
Document History
January 15, 2005
Standard for ISO/IEEE Health Informatics - Point-of-care medical device communication - Part 10201: Domain information model
Within the context of the ISO/IEEE 11073 family of standards for point-of-care (POC) medical device communication (MDC), this standard provides an abstract object-oriented domain information model...
P1073.1.2.1/D6
January 1, 2003
Unapproved IEEE Standard IEEE Draft Health Informatics - Point-Of-Care Medical Device Communications - Domain Information Model
A description is not available for this item.