IEEE - Institute of Electrical and Electronics Engineers, Inc. - P1450.2/D16
Unapproved IEEE Draft for Extensions to Standard Test Interface Language (STIL) (IEEE Std. 1450-1999) for DC Level Specification
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| ICS Code (Languages used in information technology): | 35.060 |
| ISBN (Electronic): | 978-1-5044-2946-7 |
Document History
March 18, 2003
IEEE Standard for Extensions to Standard Test Interface Language (STIL) (IEEE Std 1450-1999) for DC Level Specification
Define structures in STIL for specifying the DC conditions for a device under test. Examples of the DC conditions for device power supplies are: device power supply setup, power sequencing to the...
P1450.2/D16
January 1, 2002
Unapproved IEEE Draft for Extensions to Standard Test Interface Language (STIL) (IEEE Std. 1450-1999) for DC Level Specification
A description is not available for this item.