IEEE - Institute of Electrical and Electronics Engineers, Inc. - P802.1t/D10
IEEE Draft Standard for Information Technology Telecommunications and Information Between Systems Local and Metropolitan Networks Common Specifications Media Access Control (MAC) Bridges: Technical and Editorial Corrections (Amendment to IEEE Std 802.1Q, 1998 Edition) (Incorporated Into 802.1Q-2003)
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| ICS Code (Networking): | 35.110 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Physical layer): | 35.100.10 |
| ISBN (Electronic): | 978-1-5044-3327-3 |
Document History
August 14, 2007
IEEE Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges - Amendment 2: Bridging of IEEE 802.16
This document amends IEEE Std 802.1D, as previously amended by IEEE Std 802.17a(TM)-2004, to support the bridging of the IEEE 802.16 medium access control.
October 29, 2004
IEEE Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges - Amendment 1: Bridging of IEEE Std 802.17
Amendment #1 to IEEE Std 802.1D-2004 The scope of this project is limited to amending 802.1D-2004 to support Bridging of IEEE Std 802.17 MACs. This involves: Adding one subclause to clause 6 of...
June 9, 2004
IEEE Standard for Local and metropolitan area networks: Media Access Control (MAC) Bridges
IEEE Std 802.1D-2004, IEEE Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges. The PDF of this standard is available at no charge compliments of the IEEE 802...
May 7, 2003
IEEE Standards for Local and Metropolitan Area Networks: Virtual Bridged Local Area Networks
This standard defines an architecture for Virtual Bridged LANs, the services provided in Virtual Bridged LANs, and the protocols and algorithms involved in the provision of those services....
January 1, 2003
IEEE Draft Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges (Revision of IEEE Std 802.1D -1998 Incorporating IEEE Std 802.1T -2001 IEEE Std 802.1W -2001) (Replaced by 802.1D-2004)
A description is not available for this item.
July 10, 2001
IEEE Standard for Information Technology -Telecommunications and Information Exchange Between Systems - Local and Metropolitan Area Networks - Common Specifications - Part 3: Media Access Control (MAC) Bridges: Amendment 2 - Rapid Reconfiguration
Superseded by IEEE Std 802.1D-2004 This IEEE Standards product is part of the 802 family on LAN/MAN. This amendment to IEEE Std 802.1D, 1998 Edition (ISO/IEC 15802-3: 1998) and IEEE Std 802.1t-2001...
April 13, 2001
IEEE Standard for Information technology - Telecommunications and information exchange between systems - Local and metropolitan area networks - Common specifications - Part 3: Media Access Control (MAC) Bridges - Amendment 1: Technical and Editorial Corrections
Superseded by 802.1D-2004. This amendment to IEEE Std 802.1D, 1998 Edition is intended to documentmaintenance items identified in the text of IEEE Std 802.1D, 1998 Edition (ISO/IEC 15802-3:1998). The...
January 1, 2001
Supplement to ISO/IEC 15802-3 (IEEE Std 802.1D) Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Common specifications Part 3: Media Access Control (MAC) Bridges: Rapid Reconfiguration Supplement to ISO/IEC 15802-3 (IEEE Std 802.1D) (Superseded by D10)
A description is not available for this item.
January 1, 2001
IEEE Draft Supplement to ISO/IEC 15802-3 (IEEE Std 802.1D) Information technology Telecommunications and information exchange between systems Local and metropolitan area networks Common specifications Part 3: Media Access Control (MAC) Bridges: Rapid Reconfiguration Supplement to ISO/IEC 15802-3 (IEEE Std 802.1D)
A description is not available for this item.
P802.1t/D10
January 1, 2000
IEEE Draft Standard for Information Technology Telecommunications and Information Between Systems Local and Metropolitan Networks Common Specifications Media Access Control (MAC) Bridges: Technical and Editorial Corrections (Amendment to IEEE Std 802.1Q, 1998 Edition) (Incorporated Into 802.1Q-2003)
A description is not available for this item.
December 11, 1998
IEEE Standard for Local Area Network MAC (Media Access Control) Bridges
The concept of Media Access Control (MAC) Bridging, introduced in the 1993 edition of this standard, has been expanded to define additional capabilities in Bridged LANs aimed at providing for...
June 9, 1997
Supplement to Information technology-Telecommunications and information exchange between systems- Local area networks-Media access control (MAC) bridges: Managed objects for MAC bridges
Managed object classes and their components that permit remote management of ISO/IEC 10038-conformant MAC bridges by means of suitable management protocols, including the services and protocols...
April 23, 1993
IEEE Standards for Local and Metropolitan Area Networks: Supplement to Media Access Control (MAC) Bridges - IEEE Standard 802.6 Distributed Queue Dual Bus (DQDB) Subnetwork of a MAN
Modifications and additions to IEEE Std 802.1D-1990 that extend its scope and field of application to transparent bridging between 802.6 Subnetworks of MANs and between Fibre Distributed Data...
March 8, 1991
Standard for Local and Metropolitan Area Networks: Media Access Control (MAC) Bridges
Superseded by IEEE Std 802.1D-1998 An architecture for the interconnection of IEEE 802® Local Area Networks (LANs) below the MAC Service boundary is defined. MAC Bridges, as specified by this...