IEC - International Electrotechnical Commission - IEC 62836:2024

Measurement of internal electric field in insulating materials - Pressure wave propagation method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 February 2024
Status: published
Page Count: 93
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC 62836:2024 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave... View More

Document History

IEC 62836:2024
February 28, 2024
Measurement of internal electric field in insulating materials - Pressure wave propagation method
IEC 62836:2024 provides an efficient and reliable procedure to test the internal electric field in the insulating materials used for high-voltage applications, by using the pressure wave propagation...
Advertisement