IEC - International Electrotechnical Commission - ISO/IEC 22237-2:2024
Information technology - Data centre facilities and infrastructures - Part 2: Building construction
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 19 February 2024 |
| Status: | published |
| Page Count: | 35 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC 22237-2:2024 This document specifies requirements and recommendations for the construction of buildings and other structures which provide accommodation for data centres based on the... View More
Document History
ISO/IEC 22237-2:2024
February 19, 2024
Information technology - Data centre facilities and infrastructures - Part 2: Building construction
ISO/IEC 22237-2:2024 This document specifies requirements and recommendations for the construction of buildings and other structures which provide accommodation for data centres based on the criteria...