IEC - International Electrotechnical Commission - IEC 61300-2-46:2019/COR1:2022
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 February 2022 |
| Status: | published |
| Page Count: | 2 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
Document History
IEC 61300-2-46:2019/COR1:2022
February 18, 2022
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
March 18, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
IEC 61300-2-46:2019 is available as IEC 61300-2-46:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
March 18, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
IEC 61300-2-46:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 25, 2012
Corrigendum 1 - Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
A description is not available for this item.
July 10, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-46: Tests - Damp heat, cyclic
The test is primarily intended to determine the suitability of fibre optic components under conditions of high humidity - combined with cyclic temperature changes and, in general, producing...