IEC - International Electrotechnical Commission - IEC 60384-11:2019/COR1:2020
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 April 2020 |
| Status: | published |
| Page Count: | 1 |
| ICS Code (Paper and plastics capacitors): | 31.060.30 |
Document History
IEC 60384-11:2019/COR1:2020
April 22, 2020
Corrigendum 1 - Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
A description is not available for this item.
August 22, 2019
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil DC capacitors
IEC 60384-11:2019 is applicable to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils....
February 13, 2008
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification - Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
IEC 60384-11:2008 applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils. For...
July 15, 1988
Fixed capacitors for use in electronic equipment. Part 11: Sectional specification: Fixed polyethylene-terephthalate film dielectric metal foil d.c. capacitors
Applies to fixed direct current capacitors, for rated voltages not exceeding 6 300 V, using as dielectric a polyethylene-terephthalate film and electrodes of thin metal foils and intended for use in...
January 1, 1979
Fixed capacitors for use in electronic equipment - Part 11: Sectional specification: Fixed polyethylene-terephthalate film dielectric metal foil capacitors for direct current - Selection of methods of test and general requirements
This publication also bears the number QC 300100, which is the specification number in the IEC Quality Assessment System for Electronic Components (IECQ). Applies to fixed direct current capacitors,...