IEC - International Electrotechnical Commission - IEC 62769-100:2020
Field device integration (FDI) - Part 100: Profiles - Generic protocols
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 September 2020 |
| Status: | revised |
| Page Count: | 73 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
abstract:
IEC 62769-100:2020 specifies an FDI profile of IEC 62769 for generic protocols. That means that all interfaces are defined, and a host can add support for more protocols without changing its... View More
Document History
April 11, 2023
Field device integration (FDI®) - Part 100: Profiles - Generic protocols
IEC 62769-100:2023 is available as IEC 62769-100:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 11, 2023
Field device integration (FDI®) - Part 100: Profiles - Generic protocols
IEC 62769-100:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62769-100:2020
September 24, 2020
Field device integration (FDI) - Part 100: Profiles - Generic protocols
IEC 62769-100:2020 specifies an FDI profile of IEC 62769 for generic protocols. That means that all interfaces are defined, and a host can add support for more protocols without changing its...