IEC - International Electrotechnical Commission - IEC 60437:2023
Radio interference test on high-voltage insulators
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 December 2023 |
| Status: | published |
| Page Count: | 25 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
IEC 60437:2023 specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz or, alternatively, at other... View More
Document History
IEC 60437:2023
December 15, 2023
Radio interference test on high-voltage insulators
IEC 60437:2023 specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz or, alternatively, at other...
December 15, 2023
Radio interference test on high-voltage insulators
IEC 60437:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC 60437:2023...
September 5, 1997
Radio interference test on high-voltage insulators
Specifies the procedure for a radio interference (RI) test carried out in a laboratory on clean and dry insulators at a frequency of 0,5 MHz or 1 MHz or, alternatively, at other frequencies between...