IEC - International Electrotechnical Commission - IEC 60086-3:2021
Primary batteries - Part 3: Watch batteries
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 April 2021 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Primary cells and batteries): | 29.220.10 |
| ICS Code (Watches): | 39.040.10 |
abstract:
IEC 60086-3:2021 is available as IEC 60086-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
June 9, 2023
Corrigendum 1 - Primary batteries - Part 3: Watch batteries
A description is not available for this item.
IEC 60086-3:2021
April 27, 2021
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2021 is available as IEC 60086-3:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
April 27, 2021
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 25, 2016
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 25, 2016
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2016 is available as IEC 60086-3:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
September 23, 2011
Corrigendum 1 - Primary batteries - Part 3: Watch batteries
A description is not available for this item.
January 26, 2011
Primary batteries - Part 3: Watch batteries
IEC 60086-3:2011 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a menu of test methods is given. When presenting battery...
December 15, 2004
Primary batteries - Part 3: Watch batteries
This part of IEC 60086 specifies dimensions, designation, methods of tests and requirements for primary batteries for watches. In several cases, a list of test methods is given. When presenting...
February 28, 1973
Amendment 2 - Primary cells and batteries - Part 3: Terminals
A description is not available for this item.
May 1, 1967
Amendment 1 - Primary cells and batteries - Part 3: Terminals
A description is not available for this item.
January 1, 1965
Primary cells and batteries - Part 3: Terminals
A description is not available for this item.