IEC - International Electrotechnical Commission - IEC 62541-14:2020

OPC Unified Architecture - Part 14: PubSub

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 July 2020
Status: published
Page Count: 380
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62541-14:2020 defines the OPC Unified Architecture (OPC UA) PubSub communication model. It defines an OPC UA publish subscribe pattern which complements the client server pattern defined by... View More

Document History

IEC 62541-14:2020
July 8, 2020
OPC Unified Architecture - Part 14: PubSub
IEC 62541-14:2020 defines the OPC Unified Architecture (OPC UA) PubSub communication model. It defines an OPC UA publish subscribe pattern which complements the client server pattern defined by the...
Advertisement