IEC - International Electrotechnical Commission - IEC 63096:2020
Nuclear power plants - Instrumentation, control and electrical power systems - Security controls
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 7 October 2020 |
| Status: | published |
| Page Count: | 246 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 63096:2020 provides a catalogue of highly recommended and optional security controls graded (see Clause 5 to Clause 20) in line with the security degrees defined by IEC 62645. These are... View More
Document History
IEC 63096:2020
October 7, 2020
Nuclear power plants - Instrumentation, control and electrical power systems - Security controls
IEC 63096:2020 provides a catalogue of highly recommended and optional security controls graded (see Clause 5 to Clause 20) in line with the security degrees defined by IEC 62645. These are intended...