IEC - International Electrotechnical Commission - IEC 60652:2021

Overhead line structures - Loading tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 July 2021
Status: published
Page Count: 26
ICS Code (Power transmission and distribution lines): 29.240.20
abstract:

IEC 60652:2021 is available as IEC 60652:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 60652:2021
July 30, 2021
Overhead line structures - Loading tests
IEC 60652:2021 is available as IEC 60652:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
July 30, 2021
Overhead line structures - Loading tests
IEC 60652:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 27, 2002
Loading tests on overhead line structures
Applicable to testing of towers and structures of overhead lines for voltages above 45 kV. Codifies methods of tests.
January 1, 1979
Loading tests on overhead line towers
Applicable to testing of towers and structures of overhead lines for voltages above 45 kV. Codifies methods of tests.
Advertisement