IEC - International Electrotechnical Commission - IEC 61788-7:2020
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 March 2020 |
| Status: | published |
| Page Count: | 87 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
abstract:
IEC 61788-7:2020 is available as IEC 61788-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61788-7:2020
March 20, 2020
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
IEC 61788-7:2020 is available as IEC 61788-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
March 20, 2020
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of high-temperature superconductors at microwave frequencies
IEC 61788-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 25, 2006
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
IEC 61788-7:2006 describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature...
January 9, 2002
Superconductivity - Part 7: Electronic characteristic measurements - Surface resistance of superconductors at microwave frequencies
Describes measurement of the surface resistance of superconductors at microwave frequencies by the standard two-resonator method. The object of measurement is the temperature dependence of Rs at the...