IEC - International Electrotechnical Commission - IEC 60947-4-2:2020

Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 June 2020
Status: published
Page Count: 230
ICS Code (Low voltage switchgear and controlgear): 29.130.20
abstract:

IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated... View More

Document History

IEC 60947-4-2:2020
June 26, 2020
Low-voltage switchgear and controlgear – Part 4-2: Contactors and motor-starters – Semiconductor motor controllers, starters and soft-starters
IEC 60947-4-2:2020 applies to semiconductor motor controllers, starters and soft-starters which can include a series mechanical switching device, intended to be connected to circuits the rated...
Corrigendum 1 - Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
May 18, 2011
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
IEC 60947-4-2:2011 applies to a.c. semiconductor motor controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of...
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. The contents...
November 27, 2006
Amendment 2 - Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.
Corrigendum 1 to Amendment 1 - Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
October 16, 2001
Amendment 1 - Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
The contents of the corrigendum of March 2002 have been included in this copy.
December 17, 1999
Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
Applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.
Corrigendum 1 - Amendment 2 - Low-voltage switchgear and controlgear - Part 4-2: Contactors and motor-starters - AC semiconductor motor controllers and starters
A description is not available for this item.
Amendment 2 - Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 2: AC semiconductor motor controllers and starters
A description is not available for this item.
Amendment 1 - Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 2: AC semiconductor motor controllers and starters
A description is not available for this item.
November 8, 1995
Low-voltage switchgear and controlgear - Part 4: Contactors and motor-starters - Section 2: AC semiconductor motor controllers and starters
This standard applies to controllers and starters, which may include a series mechanical switching device, intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c.
Advertisement