IEC - International Electrotechnical Commission - IEC 62148-22:2023

Fibre optic active components and devices - Package and interface standards - Part 22: 25 Gbit/s directly modulated laser packages with temperature control unit

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 February 2023
Status: published
Page Count: 44
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 62148-22: 2023 defines the physical dimensions and interface specifications for directly modulated laser (DML) devices used in optical telecommunication and optical data transmission... View More

Document History

IEC 62148-22:2023
February 15, 2023
Fibre optic active components and devices - Package and interface standards - Part 22: 25 Gbit/s directly modulated laser packages with temperature control unit
IEC 62148-22: 2023 defines the physical dimensions and interface specifications for directly modulated laser (DML) devices used in optical telecommunication and optical data transmission...
Advertisement