IEC - International Electrotechnical Commission - IEC 60317-82:2020
Specifications for particular types of winding wires - Part 82: Polyesterimide enamelled rectangular copper wire, class 200
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 June 2020 |
| Status: | published |
| Page Count: | 18 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it... View More
Document History
IEC 60317-82:2020
June 10, 2020
Specifications for particular types of winding wires - Part 82: Polyesterimide enamelled rectangular copper wire, class 200
IEC 60317-82: 2020 specifies the requirements of enamelled rectangular copper winding wires of class 200 with a sole coating based on polyesterimide resin, which can be modified provided it retains...