IEC - International Electrotechnical Commission - IEC 61031:2020
Nuclear facilities - Instrumentation and control systems - Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use during normal operation and anticipated operational occurrences
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 July 2020 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Reactor engineering): | 27.120.10 |
abstract:
IEC 61031:2020 applies to the design, location and application of installed equipment for monitoring local gamma radiation dose rates within nuclear facilities during normal operation and... View More
Document History
IEC 61031:2020
July 28, 2020
Nuclear facilities - Instrumentation and control systems - Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use during normal operation and anticipated operational occurrences
IEC 61031:2020 applies to the design, location and application of installed equipment for monitoring local gamma radiation dose rates within nuclear facilities during normal operation and anticipated...
June 1, 1990
Design, location and application criteria for installed area gamma radiation dose rate monitoring equipment for use in nuclear power plants during normal operation and anticipated operational occurrences
Provides guidelines for the design principles, the location, the application, the calibration, the operation, and the testing of installed equipment for continuously monitoring local gamma radiation...