IEC - International Electrotechnical Commission - IEC 61326-2-1:2020
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 October 2020 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Immunity): | 33.100.20 |
abstract:
IEC 61326-2-1:2020 is available as IEC 61326-2-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61326-2-1:2020
October 23, 2020
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
IEC 61326-2-1:2020 is available as IEC 61326-2-1:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
October 23, 2020
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
IEC 61326-2-1:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 2, 2012
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
IEC 61326-2-1:2012 specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the...
December 15, 2005
Electrical equipment for measurement, control and laboratory use - EMC requirements - Part 2-1: Particular requirements - Test configurations, operational conditions and performance criteria for sensitive test and measurement equipment for EMC unprotected applications
specifies more detailed test configurations, operational conditions and performance criteria for equipment with test and measurement circuits (both internal and/or external to the equipment) that are...