IEC - International Electrotechnical Commission - IEC 61083-3:2020
Instruments and software used for measurement in high-voltage and high-current tests - Part 3: Requirements for hardware for tests with alternating and direct voltages and currents
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 November 2020 |
| Status: | published |
| Page Count: | 66 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical and electronic testing): | 19.080 |
abstract:
IEC 61083-3:2020 is applicable to digital recording instruments used for measurements during tests with high alternating and direct voltages and currents. It specifies the measuring... View More
Document History
IEC 61083-3:2020
November 25, 2020
Instruments and software used for measurement in high-voltage and high-current tests - Part 3: Requirements for hardware for tests with alternating and direct voltages and currents
IEC 61083-3:2020 is applicable to digital recording instruments used for measurements during tests with high alternating and direct voltages and currents. It specifies the measuring characteristics...