IEC - International Electrotechnical Commission - IEC 61169-21:2022

Radio-frequency connectors - Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling - Characteristic impedance 50 ohms (Type SC)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2022
Status: published
Page Count: 58
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-21:2022 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50... View More

Document History

IEC 61169-21:2022
February 18, 2022
Radio-frequency connectors - Part 21: Sectional specification for RF connectors with inner diameter of outer conductor 9,5 mm (0,374 in) with screw coupling - Characteristic impedance 50 ohms (Type SC)
IEC 61169-21:2022 which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type SC threaded RF coaxial connectors with 50 Ω...
Advertisement