IEC - International Electrotechnical Commission - IEC 60910:2022

Nuclear power plants - Instrumentation important to safety - Containment monitoring for early detection of developing deviations from normal operation in light water reactors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 November 2022
Status: published
Page Count: 32
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 60910:2022 provides requirements for primary and secondary containment parameter monitoring that enable the operator to identify developing deviations from normal operation. The operator can... View More

Document History

IEC 60910:2022
November 15, 2022
Nuclear power plants - Instrumentation important to safety - Containment monitoring for early detection of developing deviations from normal operation in light water reactors
IEC 60910:2022 provides requirements for primary and secondary containment parameter monitoring that enable the operator to identify developing deviations from normal operation. The operator can then...
March 30, 1988
Containment monitoring instrumentation for early detection of developing deviations from normal operation in light water reactors
Gives recommendations on the data to be measured to enable an operator to diagnose developing deviations from normal functioning so as to take corrective action at an early stage. (Text identical...
Advertisement