IEC - International Electrotechnical Commission - IEC 63295:2022
Specification for WB series glass beads with 50 Ω impedance for RF connectors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2022 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (RF connectors): | 33.120.30 |
abstract:
IEC 63295:2022 provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and... View More
Document History
IEC 63295:2022
February 24, 2022
Specification for WB series glass beads with 50 Ω impedance for RF connectors
IEC 63295:2022 provides the requirements for WB series glass beads with 50 Ω impedance for RF connectors, including, among other, the structure dimensions, IEC type designation, rating and...