IEC - International Electrotechnical Commission - IEC 63286:2022

Flexible organic light emitting diode (OLED) panels for general lighting - Performance requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 September 2022
Status: published
Page Count: 45
ICS Code (Other standards related to lamps): 29.140.99
abstract:

IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general... View More

Document History

IEC 63286:2022
September 28, 2022
Flexible organic light emitting diode (OLED) panels for general lighting - Performance requirements
IEC 632186:2022 specifies the performance requirements of flexible organic light emitting diode tiles and panels for use on supplies up to 120 V ripple free DC for indoor and similar general lighting...
Advertisement