IEC - International Electrotechnical Commission - IEC 63055:2023
Format for LSI-Package-Board Interoperable design
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 October 2023 |
| Status: | published |
| Page Count: | 292 |
| ICS Code (Printed circuits and boards): | 31.180 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
| ICS Code (Languages used in information technology): | 35.060 |
abstract:
IEC 63055:2023 defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the... View More
Document History
IEC 63055:2023
October 11, 2023
Format for LSI-Package-Board Interoperable design
IEC 63055:2023 defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the...
November 8, 2016
Format for LSI-Package-Board Interoperable design
IEC 63055:2016(E) defines a common interoperable format that will be used for the design of a) large-scale integration (LSI), b) packages for such LSI, and c) printed circuit boards on which the...