IEC - International Electrotechnical Commission - IEC 60076-24:2020

Power transformers - Part 24: Specification of voltage regulating distribution transformers (VRDT)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 July 2020
Status: published
Page Count: 22
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC 60076-24:2020 applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for... View More

Document History

IEC 60076-24:2020
July 9, 2020
Power transformers - Part 24: Specification of voltage regulating distribution transformers (VRDT)
IEC 60076-24:2020 applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for equipment...
Advertisement