IEC - International Electrotechnical Commission - IEC 63086-1:2020

Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 April 2020
Status: published
Page Count: 37
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
abstract:

IEC 63086-1:2020 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage... View More

Document History

Amendment 1 - Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
A description is not available for this item.
Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
IEC 63086-1:2020+AMD1:2023 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage...
IEC 63086-1:2020
April 9, 2020
Household and similar electrical air cleaning appliances - Methods for measuring the performance - Part 1: General requirements
IEC 63086-1:2020 applies to electrically powered household and similar air cleaners intended for use on rated single-phase AC input voltage circuits not exceeding 250 V and DC input voltage circuits...
Advertisement