IEC - International Electrotechnical Commission - IEC 60317-61:2020 RLV
Specifications for particular types of winding wires - Part 61: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 May 2020 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-61:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60317-61:2020 RLV
May 8, 2020
Specifications for particular types of winding wires - Part 61: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
IEC 60317-61:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 8, 2020
Specifications for particular types of winding wires - Part 61: Polyester glass-fibre wound, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
IEC 60317-61:2020 is available as IEC 60317-61:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 12, 2012
Specifications for particular types of winding wires - Part 61: Polyester glass fibre wound, minimum class 180, resin or varnish impregnated, bare or enamelled rectangular copper wire, temperature index 180
IEC 60317-61:2012 specifies the requirements of polyester glass fibre wound, impregnated, bare or enamelled rectangular copper winding wire, temperature index 180. The range of nominal conductor...