IEC - International Electrotechnical Commission - IEC 62387:2020

Radiation protection instrumentation - Dosimetry systems with integrating passive detectors for individual, workplace and environmental monitoring of photon and beta radiation

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 January 2020
Status: published
Page Count: 180
ICS Code (Radiation protection): 13.280
abstract:

IEC 62387:2020 is available as IEC 62387:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 62387:2020
January 31, 2020
Radiation protection instrumentation - Dosimetry systems with integrating passive detectors for individual, workplace and environmental monitoring of photon and beta radiation
IEC 62387:2020 is available as IEC 62387:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
January 31, 2020
Radiation protection instrumentation - Dosimetry systems with integrating passive detectors for individual, workplace and environmental monitoring of photon and beta radiation
IEC 62387:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 4, 2012
Radiation protection instrumentation - Passive integrating dosimetry systems for personal and environmental monitoring of photon and beta radiation
IEC 62387:2012 applies to all kinds of passive dosimetry systems that are used for measuring the personal dose equivalent (for whole body dosimetry), the personal dose equivalent (for eye lens...
Advertisement