IEC - International Electrotechnical Commission - IEC 61300-2-54:2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-54: Tests - Corrosive atmosphere (mixed gas)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 November 2019 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-2-54:2019 is to assess the corrosive effects of atmospheres polluted with mixed gas on fibre optic devices. It can be considered as a general corrosion test, but it does not predict the... View More
Document History
IEC 61300-2-54:2019
November 13, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-54: Tests - Corrosive atmosphere (mixed gas)
IEC 61300-2-54:2019 is to assess the corrosive effects of atmospheres polluted with mixed gas on fibre optic devices. It can be considered as a general corrosion test, but it does not predict the...