IEC - International Electrotechnical Commission - IEC 62618:2022

Radiation protection instrumentation - Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 November 2022
Status: published
Page Count: 59
ICS Code (Radiation protection): 13.280
abstract:

IEC 62618:2022 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt... View More

Document History

IEC 62618:2022
November 23, 2022
Radiation protection instrumentation - Spectroscopy-based alarming personal radiation detectors (SPRD) for the detection of illicit trafficking of radioactive material
IEC 62618:2022 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD). SPRDs detect and identify gamma radiation and may detect neutron radiation. SPRDs can be worn on a belt or...
February 21, 2013
Radiation protection instrumentation - Spectroscopy-based alarming Personal Radiation Detectors (SPRD) for the detection of illicit trafficking of radioactive material
IEC 62618:2013 applies to Spectroscopy-based alarming Personal Radiation Detectors (SPRD) which represent a new instrument category between alarming Personal Radiation Devices (PRD) and Radionuclide...
Advertisement