IEC - International Electrotechnical Commission - IEC 63175:2021

Fixed energy high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2021
Status: published
Page Count: 24
ICS Code (Nuclear energy in general): 27.120.01
abstract:

IEC 63175:2021 is applicable to hydrogen ion H- acceleration proton cyclotrons with one or more fixed energies within the range of 10 MeV to less than 30 MeV and a beam intensity equal to or... View More

Document History

IEC 63175:2021
November 29, 2021
Fixed energy high intensity proton cyclotron within the energy range of 10 MeV to less than 30 MeV
IEC 63175:2021 is applicable to hydrogen ion H- acceleration proton cyclotrons with one or more fixed energies within the range of 10 MeV to less than 30 MeV and a beam intensity equal to or greater...
Advertisement