ASTM International - ASTM C425-22

Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2022
Status: active
Page Count: 4
ICS Code (Flanges, couplings and joints): 23.040.60
scope:

1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are applicable to pipe joint assemblies prior to field installation of pipe.

Note 1: Install pipe in accordance with Practice C12.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following precautionary caveat pertains only to the Test Requirements portion, Section 7, of this standard. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers vitrified clay pipe and fitting materials and pipe joint assemblies test requirements for compression joints. Sealing elements shall be compressed and bounded between... View More

Document History

ASTM C425-22
April 1, 2022
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
April 1, 2021
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
September 1, 2018
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
December 1, 2013
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C700 for pipe specifications. The test requirements are...
October 1, 2009
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
April 1, 2004
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 10, 2002
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
1.1 This specification covers materials and test requirements for compression joints for vitrified clay pipe and fittings. See Specification C 700 for pipe specifications. The test requirements are...
January 1, 1977
Standard Specification for Compression Joints for Vitrified Clay Pipe and Fittings
A description is not available for this item.
Advertisement