ASTM International - ASTM D7560-16e1

Standard Test Method for Determination of Fiber Length Percentages in Hydraulic Erosion Control Products (HECPs)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2016
Status: inactive
Page Count: 3
ICS Code (Soil quality and pedology in general): 13.080.01
ICS Code (Environmental testing): 19.040
significance And Use:

5.1 This test method determines the various fiber lengths that make up an HECP fiber mulch material. HECP fibers are engineered and processed to specific length and width dimensions that... View More

scope:

1.1 This test method provides the requirements and procedures needed to determine quantitatively the fiber length percentages of hydraulic erosion control products (HECPs).

1.2 This test method allows for comparative evaluation of in-process HECPs to a manufactured product specification.

1.3 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are provided for information only and are not considered standard.

1.4 All observed and calculated values shall conform to the guidelines for significant digits and rounding established in Practice D6026.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

November 1, 2022
Standard Test Method for Determination of Fiber Length Percentages in Hydraulic Erosion Control Products (HECPs)
1.1 Hydraulic erosion control product (HECP) fibers are manufactured and processed to specific length and width dimensions to facilitate the hydraulic application and to prevent clogging of the pump,...
July 1, 2016
Standard Test Method for Determination of Fiber Length Percentages in Hydraulic Erosion Control Products (HECPs)
1.1 This test method provides the requirements and procedures needed to determine quantitatively the fiber length percentages of hydraulic erosion control products (HECPs). 1.2 This test method...
ASTM D7560-16e1
July 1, 2016
Standard Test Method for Determination of Fiber Length Percentages in Hydraulic Erosion Control Products (HECPs)
1.1 This test method provides the requirements and procedures needed to determine quantitatively the fiber length percentages of hydraulic erosion control products (HECPs). 1.2 This test method...
Advertisement