ASTM International - ASTM D1047-21

Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2021
Status: active
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate suitable for a minimum installing temperature of -10 °C.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate for use in wires and cables at... View More

Document History

ASTM D1047-21
March 1, 2021
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
1.1 This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate suitable for a minimum installing...
March 1, 2016
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate for use in wires and cables at specified...
August 1, 2011
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate for use in wires and cables at specified...
May 1, 2007
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate for use in wires and cables at specified...
February 1, 1995
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
1.1 This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate suitable for a minimum installing...
February 1, 1995
Standard Specification for Poly(Vinyl Chloride) Jacket for Wire and Cable
1.1 This specification covers a durable general-purpose thermoplastic jacket made from poly(vinyl chloride) or the copolymer of vinyl chloride and vinyl acetate suitable for a minimum installing...
Advertisement