IEC - International Electrotechnical Commission - IEC 61300-3-21:2019 RLV

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 September 2019
Status: published
Page Count: 31
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-3-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way... View More

Document History

IEC 61300-3-21:2019 RLV
September 20, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
IEC 61300-3-21:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 20, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
IEC 61300-3-21:2019 is available as IEC 61300-3-21:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
April 24, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
IEC 61300-3-21:2014 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
April 9, 1998
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time and bounce time
IEC 61300-3-21:1998 is to measure the switching time and bounce time of the output signal from a port of an optical switch when the actuation energy is applied or removed to change the state of the...
Advertisement