IEEE - Institute of Electrical and Electronics Engineers, Inc. - P2430/D2, Aug 2018
IEEE Approved Draft Standard for Software Nonfunctional Sizing Measurement
inactive
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 13 June 2019 |
| Status: | inactive |
| Page(s): | 1 - 87 |
| ISBN (Electronic): | 978-1-5044-5326-4 |
Standard:
A method for the sizing of nonfunctional software requirements is defined in this standard. It complements ISO/IEC 20926:2009, which defines a method for the sizing of functional user... View More
Document History
October 16, 2019
IEEE Trial-Use Standard for Software Non-Functional Sizing Measurements
A method for the sizing of nonfunctional software requirements is defined in this standard. It complements ISO/IEC 20926:2009, which defines a method for the sizing of functional user requirements....
P2430/D2, Aug 2018
June 13, 2019
IEEE Approved Draft Standard for Software Nonfunctional Sizing Measurement
A method for the sizing of nonfunctional software requirements is defined in this standard. It complements ISO/IEC 20926:2009, which defines a method for the sizing of functional user requirements....
November 16, 2018
IEEE Draft Standard for Software Nonfunctional Sizing Measurement
A method for the sizing of nonfunctional software requirements is defined in this standard. It complements ISO/IEC 20926:2009, which defines a method for the sizing of functional user requirements....