IEC - International Electrotechnical Commission - ISO 17365:2013

Supply chain applications of RFID - Transport units

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2013
Status: replaced
Page Count: 32
ICS Code (Packaging and distribution of goods in general): 55.020
abstract:

ISO 17365:2013 defines the basic features of RFID for use in the supply chain when applied to transport units. In particular it
a) provides specifications for the identification of the... View More

Document History

ISO 17365:2013
February 22, 2013
Supply chain applications of RFID - Transport units
ISO 17365:2013 defines the basic features of RFID for use in the supply chain when applied to transport units. In particular it a) provides specifications for the identification of the transport...
Advertisement