IEC - International Electrotechnical Commission - IEC 61557-7:2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 July 2019 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-7:2019 is available as IEC 61557-7:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
August 25, 2023
Amendment 1 - Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
A description is not available for this item.
August 25, 2023
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
IEC 61557-7:2019+AMD1:2023 specifies the requirements applicable to measuring equipment for testing the phase sequence in three-phase distribution systems. Indication of the phase sequence can be...
IEC 61557-7:2019
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
IEC 61557-7:2019 is available as IEC 61557-7:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
July 26, 2019
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
IEC 61557-7:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
January 29, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
This part of IEC 61557 specifies the requirements for measuring equipment applied to testing the phase sequence in three-phase distribution systems. Indication of the phase sequence may be...
February 28, 1997
Electrical safety in low voltage distribution systems up to 1000 V a.c. and 1500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 7: Phase sequence
Specifies requirements for measuring equipment applied to testing th e phase sequence in three-phase distribution systems. Indication of the phase sequence may be mechanical, visual and/or audible.