IEC - International Electrotechnical Commission - IEC 63009:2019

Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 20 kHz to 500 kHz

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 11 July 2019
Status: published
Page Count: 73
ICS Code (Electroacoustics): 17.140.50
ICS Code (Therapy equipment): 11.040.60
abstract:

IEC 63009:2019 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating ultrasound in the frequency range 20 kHz to 500 kHz.
This... View More

Document History

IEC 63009:2019
July 11, 2019
Ultrasonics - Physiotherapy systems - Field specifications and methods of measurement in the frequency range 20 kHz to 500 kHz
IEC 63009:2019 is applicable to ultrasonic equipment designed for physiotherapy containing an ultrasonic transducer generating ultrasound in the frequency range 20 kHz to 500 kHz. This document only...
Advertisement