IEC - International Electrotechnical Commission - IEC 60480:2019
Specifications for the re-use of sulphur hexafluoride (SF6) and its mixtures in electrical equipment
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 April 2019 |
| Status: | published |
| Page Count: | 97 |
| ICS Code (Insulating gases): | 29.040.20 |
| ICS Code (Switchgear and controlgear in general): | 29.130.01 |
abstract:
IEC 60480:2019 provides criteria for the re-use of sulphur hexafluoride (SF6) and its mixtures after recovery and reclaiming from electrical equipment (e.g. for maintenance, at the... View More
Document History
IEC 60480:2019
April 4, 2019
Specifications for the re-use of sulphur hexafluoride (SF6) and its mixtures in electrical equipment
IEC 60480:2019 provides criteria for the re-use of sulphur hexafluoride (SF6) and its mixtures after recovery and reclaiming from electrical equipment (e.g. for maintenance, at the end-of-life)....
October 14, 2004
Guidelines for the checking and treatment of sulfur hexafluoride (SF6) taken from electrical equipment and specification for its re-use
Concerns the re-use of sulfur hexafluoride (SF6) after removal from electrical equipment (for maintenance, or at the end of life). This standard recommends procedures for reclaiming used SF6 and for...
January 1, 1974
Guide to the checking of sulphur hexafluoride (SF6) taken from electrical equipment
Gives guidance to operational and maintenance personnel as to the tests required to check the condition of sulphur hexafluoride gas in electrical equipment and to enable a unified method of analysis...