IEEE - Institute of Electrical and Electronics Engineers, Inc. - 80005-1-2019

IEC/IEEE International Standard - Utility connections in port -- Part 1: High voltage shore connection (HVSC) systems -- General requirements

active - Revision of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 18 March 2019
Status: active
Page(s): 1 - 78
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
ISBN (Electronic): 978-1-5044-5564-0
DOI: 10.1109/IEEESTD.2019.8666180

Document History

80005-1-2019
March 18, 2019
IEC/IEEE International Standard - Utility connections in port -- Part 1: High voltage shore connection (HVSC) systems -- General requirements
A description is not available for this item.
January 25, 2019
IEC/IEEE Approved Draft International Standard - Utility Connections in Port--Part 1: High Voltage Shore Connection (HVSC) Systems--General requirements
This application guide covers procedures and calculations necessary to apply the standard transient recovery voltage (TRV) ratings for ac high-voltage circuit breakers rated above 1000 V. The...
October 23, 2018
IEC/IEEE Draft International Standard - Utility Connections in Port--Part 1: High Voltage Shore Connection (HVSC) Systems--General requirements
A description is not available for this item.
June 2, 2016
ISO/IEC/IEEE Draft International Standard - Utility Connections in Port--Part 1: High Voltage Shore Connection (HVSC) Systems--General requirements
A description is not available for this item.
July 16, 2012
IEC/ISO/IEEE Utility Connections in Port--Part 1: High Voltage Shore Connection (HVSC) Systems--General requirements
IEC/ISO/IEEE 80005-1-2012 describes high voltage shore connection (HVSC) systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable to...
April 4, 2012
IEEE/ISO/IEC Draft Standard for Cold Ironing - Part 1: High Voltage Shore Connection (HVSC) Systems- General Requirements
This international standard (standard) describes HVSC systems, on board the ship and on shore, to supply the ship with electrical power from shore. This standard is applicable to the design,...
Advertisement