IEEE - Institute of Electrical and Electronics Engineers, Inc. - 15205-2000
ISO/IEC 15205:2000 (IEEE Std 1496-1993) SBus -- Chip and Module Interconnect Bus
inactive
-
Inactive: Withdrawn
Buy Now
| Organization: | IEEE - Institute of Electrical and Electronics Engineers, Inc. |
| Publication Date: | 30 May 2001 |
| Status: | inactive |
| Page(s): | 1 - 108 |
| ICS Code (Microprocessor systems): | 35.160 |
| ISBN (Electronic): | 978-0-7381-2917-4 |
| DOI: | 10.1109/IEEESTD.2001.8572657 |
Standard:
An input/output expansion bus with a 32-or 64-bit width is described in this standard.The SBus is designed for systems requiring a small number of expansion ports.SBus Cards may be connected to a... View More
Document History
15205-2000
May 30, 2001
ISO/IEC 15205:2000 (IEEE Std 1496-1993) SBus -- Chip and Module Interconnect Bus
An input/output expansion bus with a 32-or 64-bit width is described in this standard.The SBus is designed for systems requiring a small number of expansion ports.SBus Cards may be connected to a...
January 1, 2000
ISO/IEC Standard for SBus - Chip and Module Interconnect Bus
A description is not available for this item.