IEC - International Electrotechnical Commission - IEC 60964:2018
Nuclear power plants - Control rooms - Design
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 2018 |
| Status: | published |
| Page Count: | 87 |
| ICS Code (Reactor engineering): | 27.120.10 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 60964:2018 is available as IEC 60964:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
November 16, 2018
Nuclear power plants - Control rooms - Design
IEC 60964:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60964:2018
November 16, 2018
Nuclear power plants - Control rooms - Design
IEC 60964:2018 is available as IEC 60964:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition....
February 23, 2009
Nuclear power plants - Control rooms - Design
IEC 60964:2009 provides functional design requirements to be used in the design of the main control room of a nuclear power plant to meet operational and safety requirements. Also provides functional...
March 15, 1989
Design for control rooms of nuclear power plants
Applies to control rooms of new conceptual design, in order to meet operating and safety requirements. Establishes requirements for functional selection, design consideration and the organization of...