IEC - International Electrotechnical Commission - ISO/IEC 20889:2018

Privacy enhancing data de-identification terminology and classification of techniques

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 November 2018
Status: published
Page Count: 46
ICS Code (IT Security): 35.030
abstract:

ISO/IEC 20889:2018 This document provides a description of privacy-enhancing data de-identification techniques, to be used to describe and design de-identification measures in accordance with the... View More

Document History

ISO/IEC 20889:2018
November 6, 2018
Privacy enhancing data de-identification terminology and classification of techniques
ISO/IEC 20889:2018 This document provides a description of privacy-enhancing data de-identification techniques, to be used to describe and design de-identification measures in accordance with the...
Advertisement