IEEE - Institute of Electrical and Electronics Engineers, Inc. - 8802-3-2017/Cor 1-2018

Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements Part 3: Standard for Ethernet TECHNICAL CORRIGENDUM 1: Multi-lane timestamping

active - Adoption of
Buy Now
Organization: IEEE - Institute of Electrical and Electronics Engineers, Inc.
Publication Date: 18 October 2018
Status: active
Page(s): 1 - 17
ICS Code (Physical layer): 35.100.10
ICS Code (Networking): 35.110
ISBN (Electronic): 978-1-5044-5245-8
DOI: 10.1109/IEEESTD.2018.8497088
Standard:

This corrigendum to IEEE Std 802.3-2015 clarifies which lane of the media dependent interface (MDI) of a multi-lane Physical Layer entity (PHY) is used as the timestamping reference point.

Document History

8802-3-2017/Cor 1-2018
October 18, 2018
Information technology -- Telecommunications and information exchange between systems -- Local and metropolitan area networks -- Specific requirements Part 3: Standard for Ethernet TECHNICAL CORRIGENDUM 1: Multi-lane timestamping
This corrigendum to IEEE Std 802.3-2015 clarifies which lane of the media dependent interface (MDI) of a multi-lane Physical Layer entity (PHY) is used as the timestamping reference point.
Advertisement