Society of Motion Picture and Television Engineers - RDD 34:2015

LLVC — Low Latency Video Codec for Network Transfer

active
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 8 October 2015
Status: active
Page(s): 1 - 32
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Video systems): 33.160.40
ICS Code (Television and radio broadcasting): 33.170
ISBN (Online): 978-1-61482-895-2
DOI: 10.5594/SMPTE.RDD34.2015
Standard:

This RDD describes the 'Low Latency Video Codec' (LLVC) and related technical information; in particular, a description is given of an example decoder implementation with sub-sampling scheme of... View More

Document History

RDD 34:2015
October 8, 2015
LLVC — Low Latency Video Codec for Network Transfer
This RDD describes the ‘Low Latency Video Codec’ (LLVC) and related technical information; in particular, a description is given of an example decoder implementation with sub-sampling scheme of 4:2:2...
January 1, 2004
Pathological Conditions in Serial Digital Video Systems
This guideline presents some of the special aspects of working with digital video signals that have been serialized in accordance with ANSI/SMPTE 259M, SMPTE 292M, or SMPTE 294M.
January 1, 1998
Dimensions for 16-mm Motion-Picture Projector Reel Spindles
This practice specifies the dimensions for 16-mm motion-picture projector reel spindles.
June 17, 1922
AIEE Standards for Telephony and Telegraphy
Many of the following definitions are tentative and not yet fully established. Some of the definitions are specific to telephony, and differ in detail from similar definitions appearing in other...
Advertisement