Society of Motion Picture and Television Engineers - ST 381-3:2013

Material Exchange Format— Mapping AVC Streams into the MXF Generic Container

superseded - Reaffirmed
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 29 July 2013
Status: superseded
Page(s): 1 - 21
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Electronic): 978-1-61482-762-7
DOI: 10.5594/SMPTE.ST381-3.2013
Standard:

This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG... View More

Document History

ST 381-3:2013
July 29, 2013
Material Exchange Format— Mapping AVC Streams into the MXF Generic Container
This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...
July 29, 2013
Material Exchange Format—Mapping AVC Streams into the MXF Generic Container
This standard specifies the mapping of all AVC coding data as defined in ISO/IEC 14496-10 | Rec. ITU-T H.264 into the Material Exchange Format Generic Container (MXF-GC) based on the MXF MPEG mapping...
Advertisement