Society of Motion Picture and Television Engineers - ST 55:2011
For Motion-Picture Film — 35- and 16-mm Television Release Prints — Leaders and Cue Marks
active
Buy Now
| Organization: | Society of Motion Picture and Television Engineers |
| Publication Date: | 3 January 2011 |
| Status: | active |
| Page(s): | 1 - 12 |
| ICS Code (Television and radio broadcasting): | 33.170 |
| ICS Code (Other standards related to cinematography): | 37.060.99 |
| ISBN (Online): | 978-1-61482-671-2 |
| DOI: | 10.5594/SMPTE.ST55.2011 |
Standard:
This standard specifies the make-up or assembly of leaders and cue marks for 35- and 16-mm analog audio motion-picture release prints for use in television studios.
Document History
ST 55:2011
January 3, 2011
For Motion-Picture Film — 35- and 16-mm Television Release Prints — Leaders and Cue Marks
This standard specifies the make-up or assembly of leaders and cue marks for 35- and 16-mm analog audio motion-picture release prints for use in television studios.
June 9, 2000
For Motion-Picture Film — 35- and 16-mm Television Release Prints — Leaders and Cue Marks
This standard specifies the make-up or assembly of leaders and cue marks for 35- and 16-mm analog audio motion-picture release prints for use in television studios.
September 18, 1997
8-mm Type S Sprocket Design
This practice provides the dimensions and specifications for the design and maximum pitch of sprockets used with 8-mm type S motion-picture raw stock or processed film.
May 6, 1953
IEEE Guide for Temperature Correlation in the Connection of Insulated Wire and Cables to Electronic Equipment
Although the standard permissible operating temperatures of various types of equipment are different for one reason or another, this causes little or no difficulty except where two kinds of equipment...