Society of Motion Picture and Television Engineers - RP 205:2009

Application of Unique Material Identifiers in Production and Broadcast Environments

superseded - Superseded by
Buy Now
Organization: Society of Motion Picture and Television Engineers
Publication Date: 9 November 2009
Status: superseded
Page(s): 1 - 18
ICS Code (Audio, video and audiovisual systems in general): 33.160.01
ICS Code (Television and radio broadcasting): 33.170
ISBN (Electronic): 978-1-61482-216-5
DOI: 10.5594/SMPTE.RP205.2009
Standard:

This Recommended Practice describes the recommended application of the SMPTE Unique Material Identifier (UMID) specified in SMPTE 330M when used in content production and broadcast environments.... View More

Document History

December 29, 2014
Application of Unique Material Identifiers in Production and Broadcast Environments
This Recommended Practice defines the UMID Application Principles that must constitute the basis of any UMID application, and recommends several points on UMID use that must be carefully considered...
RP 205:2009
November 9, 2009
Application of Unique Material Identifiers in Production and Broadcast Environments
This Recommended Practice describes the recommended application of the SMPTE Unique Material Identifier (UMID) specified in SMPTE 330M when used in content production and broadcast environments. The...
September 6, 2001
IEEE Standard on Television: Measurement of Luminance Signal Levels
A method of measuring the amplitude levels of an SMPTE 170M-1994; NTSC color or monochrome television video signal is described. It is concerned with luminance measurements at various points in...
November 12, 1993
For Motion-Picture Equipment (8-mm Type S) — Model 1 Camera Cartridge — Interface and Take-Up Core Drive (200-Ft Capacity)
This standard specifies the dimensions of the 8-mm type S 200-ft (60-m) capacity motion-picture camera cartridge and cartridge-camera interface. Also specified are the dimensions of the take-up core...
January 1, 1958
IEEE Standards on Television: Measurement of Luminance Signal Levels
Describes methods of measuring the significant amplitude levels of a monochrome or color television signal, either composite or noncomposite. The author discusses measurements at points in...
Advertisement